New Pig Corporation PIG® Oil-Only Absorbent Mat Pad in Dispenser Box MAT440

Description
Heavyweight 15" x 20" 100 pads per box Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue Absorbs oil and fuels, NOT water White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response Floats to clean up spills on water Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes mat easy to access, carry and store while protecting contents from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
Heavyweight 15" x 20" 100 pads per box Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue Absorbs oil and fuels, NOT water White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response Floats to clean up spills on water Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes mat easy to access, carry and store while protecting contents from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box - MAT440 - New Pig Corporation
Tipton, PA, USA
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box
MAT440
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box MAT440
Heavyweight 15" x 20" 100 pads per box Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue Absorbs oil and fuels, NOT water White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response Floats to clean up spills on water Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes mat easy to access, carry and store while protecting contents from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight 15" x 20" 100 pads per box

Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water.

  • Our most cost-effective mat when you only need to absorb oil-based liquids
  • Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated
  • Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup
  • Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue
  • Absorbs oil and fuels, NOT water
  • White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response
  • Floats to clean up spills on water
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Dispenser box makes mat easy to access, carry and store while protecting contents from dirt and moisture
  • Pads are ideal for catching drips and soaking up spills
  • Easy-tear perforations let you take only what you need, so you use less mat and save money
  • Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Synthetic Fibers and Fabrics
Product Number MAT440
Product Name PIG® Oil-Only Absorbent Mat Pad in Dispenser Box
Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Barrel Top Absorbent Mat - MAT244 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 22.00 inch (559 mm)
View Details
PIG® Barrel Top Absorbent Mat - MAT208 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 22.00 inch (559 mm)
View Details
PIG® Oil-Only Absorbent Mat Pad - MAT403 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 15.00 inch (381 mm)
View Details