Princess Auto Limited 3 HP Farm Duty Motor 8370413

Description
3 HP Farm Duty Motor
Description
3 HP Farm Duty Motor

Suppliers

Company
Product
Description
Supplier Links
3 HP Farm Duty Motor - 8370413 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3 HP Farm Duty Motor
8370413
3 HP Farm Duty Motor 8370413
3 HP Farm Duty Motor

3 HP Farm Duty Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8370413
Product Name 3 HP Farm Duty Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 3 HP
Continuous Current 14.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 0662 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details
Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 15:1 Bronze - 29230360G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
Specs
Shaft Speed 2500 rpm
View Details