Princess Auto Limited 4" Swivel Locking Casters 8365231

Description
4" Swivel Locking Casters
Description
4" Swivel Locking Casters

Suppliers

Company
Product
Description
Supplier Links
4" Swivel Locking Casters - 8365231 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Swivel Locking Casters
8365231
4" Swivel Locking Casters 8365231
4" Swivel Locking Casters

4" Swivel Locking Casters

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8365231
Product Name 4" Swivel Locking Casters
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-75MC - UHG-75MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 2304845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details