Princess Auto Limited 60 Gallon Single Stage Air Compressor 8355182

Description
60 Gallon Single Stage Air Compressor
Description
60 Gallon Single Stage Air Compressor

Suppliers

Company
Product
Description
Supplier Links
60 Gallon Single Stage Air Compressor - 8355182 - Princess Auto Limited
Winnipeg, Manitoba, Canada
60 Gallon Single Stage Air Compressor
8355182
60 Gallon Single Stage Air Compressor 8355182
60 Gallon Single Stage Air Compressor

60 Gallon Single Stage Air Compressor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Air Compressors
Product Number 8355182
Product Name 60 Gallon Single Stage Air Compressor
Power Source Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details