Princess Auto Limited 1.2A Rotary Tool 8352965

Description
1.2A Rotary Tool
Description
1.2A Rotary Tool

Suppliers

Company
Product
Description
Supplier Links
1.2A Rotary Tool - 8352965 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1.2A Rotary Tool
8352965
1.2A Rotary Tool 8352965
1.2A Rotary Tool

1.2A Rotary Tool

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Grinders and Grinding Machines
Product Number 8352965
Product Name 1.2A Rotary Tool
Type Grinder; DieGrinder
Rotary Speed 10000 to 35000 rpm
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Platen Grinder - PG1232 - LS Industries
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint
View Details
Pneumatic Mini Grinder - DG390 - DME Company
Specs
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details