Princess Auto Limited Air Reciprocating Saw 8348716

Description
Air Reciprocating Saw
Description
Air Reciprocating Saw

Suppliers

Company
Product
Description
Supplier Links
Air Reciprocating Saw - 8348716 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Air Reciprocating Saw
8348716
Air Reciprocating Saw 8348716
Air Reciprocating Saw

Air Reciprocating Saw

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Power Saws
Product Number 8348716
Product Name Air Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Saws - 2552724 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 6.39 lbs (2.9 kg)
View Details