Princess Auto Limited 10 in. Orbital Sander/Polisher 8336885

Description
10 in. Orbital Sander/Polisher
Description
10 in. Orbital Sander/Polisher

Suppliers

Company
Product
Description
Supplier Links
10 in. Orbital Sander/Polisher - 8336885 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Orbital Sander/Polisher
8336885
10 in. Orbital Sander/Polisher 8336885
10 in. Orbital Sander/Polisher

10 in. Orbital Sander/Polisher

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Sanders and Sanding Machines
Product Number 8336885
Product Name 10 in. Orbital Sander/Polisher
Type Sanders; Orbital or Planetary Motion
Unlock Full Specs
to access all available technical data

Similar Products

5" Random Orbit Sander Kit - D26451K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Small Angle Sander - RA16L - ATA Group
Specs
Type Sanders
Rotary Speed 16000 rpm
Power Source Air
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details
Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
Mounting Handheld
View Details