Princess Auto Limited Rotary Barrel Pump 8334070

Description
Rotary Barrel Pump
Description
Rotary Barrel Pump

Suppliers

Company
Product
Description
Supplier Links
Rotary Barrel Pump - 8334070 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Rotary Barrel Pump
8334070
Rotary Barrel Pump 8334070
Rotary Barrel Pump

Rotary Barrel Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8334070
Product Name Rotary Barrel Pump
Pump Housing Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Gear Pumps - 4223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Water Pumps - 2145234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 87.0 psi (61.18 m of Water)
Power Source 220 → 240 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details