Princess Auto Limited Electric Motor 8318321

Description
Electric Motor
Description
Electric Motor

Suppliers

Company
Product
Description
Supplier Links
Electric Motor - 8318321 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Electric Motor
8318321
Electric Motor 8318321
Electric Motor

Electric Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8318321
Product Name Electric Motor
Shaft Speed 1550 rpm
Unlock Full Specs
to access all available technical data

Similar Products

34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 - 3258 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Universal Motor - YHD-9525 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.56 amps
Shaft Speed 15000 to 40000 rpm
View Details
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Bronze - 48400350G915B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.3351 HP
View Details
Specs
Shaft Speed 6000 rpm
View Details