Princess Auto Limited 1 HP Treadmill Motor 8300881

Description
1 HP Treadmill Motor
Description
1 HP Treadmill Motor

Suppliers

Company
Product
Description
Supplier Links
1 HP Treadmill Motor - 8300881 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 HP Treadmill Motor
8300881
1 HP Treadmill Motor 8300881
1 HP Treadmill Motor

1 HP Treadmill Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8300881
Product Name 1 HP Treadmill Motor
Shaft Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SD48 – GB9 Range - SD48-GB9 - parvalux by maxon
Specs
Output Power 0.2546 to 0.3351 HP
Continuous Current 0.7500 to 1.7 amps
Continuous Torque 69.0 to 223.9 In-lbs (79.59 to 258 kg-cm)
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Induction Motor - YHD-8250M10 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.5629 HP
Continuous Current 4.3 amps
View Details