Princess Auto Limited Marathong 1/5HP 3420RPM Motor 8300857

Description
Marathong 1/5HP 3420RPM Motor
Description
Marathong 1/5HP 3420RPM Motor

Suppliers

Company
Product
Description
Supplier Links
Marathong 1/5HP 3420RPM Motor - 8300857 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Marathong 1/5HP 3420RPM Motor
8300857
Marathong 1/5HP 3420RPM Motor 8300857
Marathong 1/5HP 3420RPM Motor

Marathong 1/5HP 3420RPM Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8300857
Product Name Marathong 1/5HP 3420RPM Motor
AC Voltage & Frequency 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2675 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
Universal Motor - YHD-8830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.7000 amps
Shaft Speed 16000 rpm
View Details
SD38 230V 2800 RPM 1 PHASE 50Hz - 382.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
AC Motors - CM107-DP00518ANHHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1800 rpm
View Details