Princess Auto Limited 25 pc 8 in. Purple Cable Ties 8267569

Description
25 pc 8 in. Purple Cable Ties
Description
25 pc 8 in. Purple Cable Ties

Suppliers

Company
Product
Description
Supplier Links
25 pc 8 in. Purple Cable Ties - 8267569 - Princess Auto Limited
Winnipeg, Manitoba, Canada
25 pc 8 in. Purple Cable Ties
8267569
25 pc 8 in. Purple Cable Ties 8267569
25 pc 8 in. Purple Cable Ties

25 pc 8 in. Purple Cable Ties

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Ties
Product Number 8267569
Product Name 25 pc 8 in. Purple Cable Ties
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details