Princess Auto Limited 7 in. Angle Grinder 8262453

Description
7 in. Angle Grinder
Description
7 in. Angle Grinder

Suppliers

Company
Product
Description
Supplier Links
7 in. Angle Grinder - 8262453 - Princess Auto Limited
Winnipeg, Manitoba, Canada
7 in. Angle Grinder
8262453
7 in. Angle Grinder 8262453
7 in. Angle Grinder

7 in. Angle Grinder

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Grinders and Grinding Machines
Product Number 8262453
Product Name 7 in. Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Pneumatic Die Grinder - GDA - GDB 070-BX - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 15300 to 23000 rpm
View Details
Chamfer/Deburr Machine - CDX 250 H - Star SU LLC
Specs
Type Grinder
Applications / Materials Abraded Deburring / Deflashing
View Details