Precision Surfacing Solutions Double-Side High-Precision Fine Grinding Machine AC MicroLine 1500

Description
Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the microLine© series, AC 1500 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by Peter Wolters which makes it possible to intuitively operate the machine entirely by menus. Swivel mounted cabinet and frame allow access to the machine interior. The machine is available with different rotating devices, drive powers and wheel speeds to match the widest possible range of work pieces. This ensures optimum machine configuration for every application. AC 1500 is available with well-known, tried and tested accessories such as gap formation, alignment device, and dosing system for fine grinding/lapping or polishing compound. Accessories such as measuring sensor and post-process measurement provide data for statistical process control and offer process security when processing critical work pieces. "Data Care", the proprietary analysis tool, captures all controller data and thus is the perfect platform for analytic process evaluation, optimization and fault analysis. AC 1500 can load and process work pieces with a maximum diameter of 540 mm and a maximum thickness of 120 mm. Long machine life, reliability, profitability, versatility and automation are all prominent features of the AC microLine® series. Proven PETER WOLTERS manufacturing standards – Made in Germany. Adapts easily to customer's application requirements High degree of stiffness and precision Fast - ergonomic loading and unloading, as well as easy tool changing Optimum surface quality, flatness, thickness tolerance and plane parallelism with narrowest tolerances on the work piece Extreme temperature stabilization over the tool surface and therefore constant flatness of the working wheels Reduced cost per piece, shorter loading, unloading, non-productive times. Comprehensive, clearly structured screens Excellent machining results due to compliance with freely programmable process parameters Fast response to load changes (hysteresis-free) User friendly, intuitive operation Capable of storing 60 or more processing programs Low operating costs Individual process development, highest productivity Easy to maintain
Description
Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the microLine© series, AC 1500 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by Peter Wolters which makes it possible to intuitively operate the machine entirely by menus. Swivel mounted cabinet and frame allow access to the machine interior. The machine is available with different rotating devices, drive powers and wheel speeds to match the widest possible range of work pieces. This ensures optimum machine configuration for every application. AC 1500 is available with well-known, tried and tested accessories such as gap formation, alignment device, and dosing system for fine grinding/lapping or polishing compound. Accessories such as measuring sensor and post-process measurement provide data for statistical process control and offer process security when processing critical work pieces. "Data Care", the proprietary analysis tool, captures all controller data and thus is the perfect platform for analytic process evaluation, optimization and fault analysis. AC 1500 can load and process work pieces with a maximum diameter of 540 mm and a maximum thickness of 120 mm. Long machine life, reliability, profitability, versatility and automation are all prominent features of the AC microLine® series. Proven PETER WOLTERS manufacturing standards – Made in Germany. Adapts easily to customer's application requirements High degree of stiffness and precision Fast - ergonomic loading and unloading, as well as easy tool changing Optimum surface quality, flatness, thickness tolerance and plane parallelism with narrowest tolerances on the work piece Extreme temperature stabilization over the tool surface and therefore constant flatness of the working wheels Reduced cost per piece, shorter loading, unloading, non-productive times. Comprehensive, clearly structured screens Excellent machining results due to compliance with freely programmable process parameters Fast response to load changes (hysteresis-free) User friendly, intuitive operation Capable of storing 60 or more processing programs Low operating costs Individual process development, highest productivity Easy to maintain

Suppliers

Company
Product
Description
Supplier Links
Double-Side High-Precision Fine Grinding Machine - AC MicroLine 1500 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Double-Side High-Precision Fine Grinding Machine
AC MicroLine 1500
Double-Side High-Precision Fine Grinding Machine AC MicroLine 1500
Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the microLine© series, AC 1500 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by Peter Wolters which makes it possible to intuitively operate the machine entirely by menus. Swivel mounted cabinet and frame allow access to the machine interior. The machine is available with different rotating devices, drive powers and wheel speeds to match the widest possible range of work pieces. This ensures optimum machine configuration for every application. AC 1500 is available with well-known, tried and tested accessories such as gap formation, alignment device, and dosing system for fine grinding/lapping or polishing compound. Accessories such as measuring sensor and post-process measurement provide data for statistical process control and offer process security when processing critical work pieces. "Data Care", the proprietary analysis tool, captures all controller data and thus is the perfect platform for analytic process evaluation, optimization and fault analysis. AC 1500 can load and process work pieces with a maximum diameter of 540 mm and a maximum thickness of 120 mm. Long machine life, reliability, profitability, versatility and automation are all prominent features of the AC microLine® series. Proven PETER WOLTERS manufacturing standards – Made in Germany. Adapts easily to customer's application requirements High degree of stiffness and precision Fast - ergonomic loading and unloading, as well as easy tool changing Optimum surface quality, flatness, thickness tolerance and plane parallelism with narrowest tolerances on the work piece Extreme temperature stabilization over the tool surface and therefore constant flatness of the working wheels Reduced cost per piece, shorter loading, unloading, non-productive times. Comprehensive, clearly structured screens Excellent machining results due to compliance with freely programmable process parameters Fast response to load changes (hysteresis-free) User friendly, intuitive operation Capable of storing 60 or more processing programs Low operating costs Individual process development, highest productivity Easy to maintain

Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine.

Machine Features:

  • Like all machines of the microLine© series, AC 1500 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by Peter Wolters which makes it possible to intuitively operate the machine entirely by menus. Swivel mounted cabinet and frame allow access to the machine interior.
  • The machine is available with different rotating devices, drive powers and wheel speeds to match the widest possible range of work pieces. This ensures optimum machine configuration for every application.
  • AC 1500 is available with well-known, tried and tested accessories such as gap formation, alignment device, and dosing system for fine grinding/lapping or polishing compound. Accessories such as measuring sensor and post-process measurement provide data for statistical process control and offer process security when processing critical work pieces. "Data Care", the proprietary analysis tool, captures all controller data and thus is the perfect platform for analytic process evaluation, optimization and fault analysis.
  • AC 1500 can load and process work pieces with a maximum diameter of 540 mm and a maximum thickness of 120 mm.

Long machine life, reliability, profitability, versatility and automation are all prominent features of the AC microLine® series.

Proven PETER WOLTERS manufacturing standards – Made in Germany.

  • Adapts easily to customer's application requirements
  • High degree of stiffness and precision
  • Fast - ergonomic loading and unloading, as well as easy tool changing
  • Optimum surface quality, flatness, thickness tolerance and plane parallelism with narrowest tolerances on the work piece
  • Extreme temperature stabilization over the tool surface and therefore constant flatness of the working wheels
  • Reduced cost per piece, shorter loading, unloading, non-productive times.
  • Comprehensive, clearly structured screens
  • Excellent machining results due to compliance with freely programmable process parameters
  • Fast response to load changes (hysteresis-free)
  • User friendly, intuitive operation
  • Capable of storing 60 or more processing programs
  • Low operating costs
  • Individual process development, highest productivity
  • Easy to maintain
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Grinders and Grinding Machines
Product Number AC MicroLine 1500
Product Name Double-Side High-Precision Fine Grinding Machine
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Clean / Surface Prep; Honing, Lapping, CMP or Superfinishing Machine
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2576751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Angle Disc Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; AngleGrinder; Disc or Wheel Face Grinder
Mounting Handheld
Rotary Speed 12000 rpm
View Details
Camshaft Grinding Machines - SK 204 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details