Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
8261794 -- 2 LB MILD STEEL WELDING WIRE
Princess Auto Limited
2 lb Mild Steel Welding Wire
8261794
Description
2 lb Mild Steel Welding Wire
Princess Auto Limited
Done
Description
2 lb Mild Steel Welding Wire
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2 lb Mild Steel Welding Wire
8261794
2 lb Mild Steel Welding Wire
8261794
2 lb Mild Steel Welding Wire
2 lb Mild Steel Welding Wire
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
8261794
Product Name
2 lb Mild Steel Welding Wire
Diameter / Thickness
0.0250 inch (0.6350 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Solder
1796674
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0472 inch (1.2 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
MacDermid Alpha Electronics Solutions
Solder Alloys for Electronics
ALPHA ® SACX Plus 0307
Specs
Solder Alloy
Lead Free
View Details
Indium Corporation
Solar-Grade Tabbing Flux
Onspec® GS-1414 VOC-Free
Specs
Joining Process / Product Form
Braze or solder in the form of a paste.
Fluxes & Cleaners
Soldering Flux / Rosin
View Details
Morgan Advanced Materials
Precious Brazing Filler Metal Croniro®
Specs
Joining Process / Product Form
Braze or solder in the form of a paste. (optional feature); Powder (optional feature); Strip, sheet or foil (optional feature); Solid wire or rod (optional feature)
Melting Range
1787 to 1832 F (975 to 1000 C)
View Details