Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
8261786 -- 12.5 LB MILD STEEL WELDING WIRE
Princess Auto Limited
12.5 lb Mild Steel Welding Wire
8261786
Description
12.5 lb Mild Steel Welding Wire
Princess Auto Limited
Done
Description
12.5 lb Mild Steel Welding Wire
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
12.5 lb Mild Steel Welding Wire
8261786
12.5 lb Mild Steel Welding Wire
8261786
12.5 lb Mild Steel Welding Wire
12.5 lb Mild Steel Welding Wire
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
8261786
Product Name
12.5 lb Mild Steel Welding Wire
Diameter / Thickness
0.0350 inch (0.8890 mm)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Surface Mount Technology (SMT) Solder Alloys
SAC 305
Specs
Solder Alloy
Lead Free
View Details
RS Components, Ltd.
Solder
7568878
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0276 inch (0.7000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Nordson EFD
PrintPlus® Printing Paste
Specs
Joining Process / Product Form
Braze or solder in the form of a paste.
View Details
Hobart Brothers, an ITW Company
Low Alloy Electrodes
S125744-035
Specs
Joining Process / Product Form
Flux coated stick or electrode for welding or brazing.
Diameter / Thickness
0.1250 inch (3.17 mm)
Welding Filler Types
Steel - Low Alloy Carbon
View Details