Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
8261760 -- 11 LB MILD STEEL WELDING WIRE
Princess Auto Limited
11 lb Mild Steel Welding Wire
8261760
Description
11 lb Mild Steel Welding Wire
Princess Auto Limited
Done
Description
11 lb Mild Steel Welding Wire
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
11 lb Mild Steel Welding Wire
8261760
11 lb Mild Steel Welding Wire
8261760
11 lb Mild Steel Welding Wire
11 lb Mild Steel Welding Wire
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
8261760
Product Name
11 lb Mild Steel Welding Wire
Diameter / Thickness
0.0250 inch (0.6350 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Solder
7568884
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0280 inch (0.7100 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
MacDermid Alpha Electronics Solutions
Solder Paste Materials for Printed Circuit Boards (PCB)
ALPHA ® CVP-390V Solder Paste
Specs
Joining Process / Product Form
Braze or solder in the form of a paste.; Powder
View Details
ESAB Welding and Cutting Products
Arcaloy Nickel Steel Solid Wires
Arcaloy 276
Specs
Joining Process / Product Form
Flux coated stick or electrode for welding or brazing.
Tensile Strength (UTS)
105877 psi (74514 m H2O)
Yield Strength (YS)
79045 psi (55630 m H2O)
View Details
Esprix Technologies
Aluminum Brazing Compound
FL-10®
Specs
Braze Alloy
Aluminum Alloy Braze
View Details