Princess Auto Limited 4 pc 1 in. Combo Tie-Downs 8252082

Description
4 pc 1 in. Combo Tie-Downs
Description
4 pc 1 in. Combo Tie-Downs

Suppliers

Company
Product
Description
Supplier Links
4 pc 1 in. Combo Tie-Downs - 8252082 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4 pc 1 in. Combo Tie-Downs
8252082
4 pc 1 in. Combo Tie-Downs 8252082
4 pc 1 in. Combo Tie-Downs

4 pc 1 in. Combo Tie-Downs

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8252082
Product Name 4 pc 1 in. Combo Tie-Downs
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 2892007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.88 inch (378 mm)
Width 0.1890 inch (4.8 mm)
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
3
Murphy Industrial Products Inc.
Specs
Length 144 inch (3658 mm)
Width 3 inch (76.2 mm)
View Details