Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
TIE DOWN STRAPS
MURPHY INDUSTRIAL PRODUCTS INC.
3CWP -- 3" X 12" CONDURA WEAR PAD
Murphy Industrial Products Inc.
3" x 12" Condura Wear Pad
3CWP
Murphy Industrial Products Inc.
Done
Description
#244527 Weight _ lbs. 3" x 12" Condura Wear Pad
Suppliers
Company
Product
Description
Supplier Links
Murphy Industrial Products Inc.
Houston, TX, USA
3" x 12" Condura Wear Pad
3CWP
3" x 12" Condura Wear Pad
3CWP
#244527 Weight _ lbs. 3" x 12" Condura Wear Pad
#244527 Weight _ lbs.
3" x 12" Condura Wear Pad
Supplier's Site
Technical Specifications
Murphy Industrial Products Inc.
Product Category
Tie Down Straps
Product Number
3CWP
Product Name
3" x 12" Condura Wear Pad
Length
144 inch (3658 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
4847049
Specs
Length
394 inch (10000 mm)
Width
1.02 inch (26 mm)
Strap Material
Steel
View Details
Murphy Industrial Products Inc.
Ratchet Tie Down w/ Plain Chain End
2RCPE
Specs
Width
2 inch (50.8 mm)
Working Load
3333 lbs (1512 kg)
Type
Ratchet Strap
View Details
T. W. Evans Cordage
10" STAY-TITE RUBBER STRAPS
E-10B
Specs
Length
10 inch (254 mm)
Type
Bungee Cord
Strap Material
Rubber
View Details
RS Components, Ltd.
377322
Specs
Length
394 inch (10000 mm)
Width
0.4724 inch (12 mm)
Strap Material
Steel
View Details