Princess Auto Limited 115V Fuel Transfer Pump Body 8237596

Description
115V Fuel Transfer Pump Body
Description
115V Fuel Transfer Pump Body

Suppliers

Company
Product
Description
Supplier Links
115V Fuel Transfer Pump Body - 8237596 - Princess Auto Limited
Winnipeg, Manitoba, Canada
115V Fuel Transfer Pump Body
8237596
115V Fuel Transfer Pump Body 8237596
115V Fuel Transfer Pump Body

115V Fuel Transfer Pump Body

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8237596
Product Name 115V Fuel Transfer Pump Body
Liquid Flow 15.000 GPM (56.82 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 106.000 GPM (0.00 to 401.52 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Water Pumps - 8170719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.5 psi (3.87 m of Water)
Liquid Flow 0.304 GPM (1.15 L/min)
Power Source 12 v
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details