Princess Auto Limited 4" White Nylon Rigid Caster 8161812

Description
4" White Nylon Rigid Caster
Description
4" White Nylon Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
4" White Nylon Rigid Caster - 8161812 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" White Nylon Rigid Caster
8161812
4" White Nylon Rigid Caster 8161812
4" White Nylon Rigid Caster

4" White Nylon Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161812
Product Name 4" White Nylon Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 2430355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details