Princess Auto Limited 4" White Nylon Swivel Caster with Brake 8161804

Description
4" White Nylon Swivel Caster with Brake
Description
4" White Nylon Swivel Caster with Brake

Suppliers

Company
Product
Description
Supplier Links
4" White Nylon Swivel Caster with Brake - 8161804 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" White Nylon Swivel Caster with Brake
8161804
4" White Nylon Swivel Caster with Brake 8161804
4" White Nylon Swivel Caster with Brake

4" White Nylon Swivel Caster with Brake

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161804
Product Name 4" White Nylon Swivel Caster with Brake
Caster Type Swivel Plate Caster
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50N10BL - PLN50N10BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details