Princess Auto Limited 4" White Nylon Swivel Caster 8161788

Description
4" White Nylon Swivel Caster
Description
4" White Nylon Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
4" White Nylon Swivel Caster - 8161788 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" White Nylon Swivel Caster
8161788
4" White Nylon Swivel Caster 8161788
4" White Nylon Swivel Caster

4" White Nylon Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161788
Product Name 4" White Nylon Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details