Princess Auto Limited 2" Threaded Stem Swivel Caster with Brake 8161507

Description
2" Threaded Stem Swivel Caster with Brake
Description
2" Threaded Stem Swivel Caster with Brake

Suppliers

Company
Product
Description
Supplier Links
2" Threaded Stem Swivel Caster with Brake - 8161507 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2" Threaded Stem Swivel Caster with Brake
8161507
2" Threaded Stem Swivel Caster with Brake 8161507
2" Threaded Stem Swivel Caster with Brake

2" Threaded Stem Swivel Caster with Brake

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161507
Product Name 2" Threaded Stem Swivel Caster with Brake
Caster Type Swivel Plate Caster; Stem Caster
Wheel Type Solid Rubber
Maximum Load 80 lbs (36.28 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details