Princess Auto Limited 6" Phenolic Rigid Caster 8161481

Description
6" Phenolic Rigid Caster
Description
6" Phenolic Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
6" Phenolic Rigid Caster - 8161481 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6" Phenolic Rigid Caster
8161481
6" Phenolic Rigid Caster 8161481
6" Phenolic Rigid Caster

6" Phenolic Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161481
Product Name 6" Phenolic Rigid Caster
Caster Type Rigid Plate Caster
Maximum Load 840 lbs (381 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-75H - JS365-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details