Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILTER ELEMENTS
PRINCESS AUTO LIMITED
8155343 -- 10.7" LONG 25 MICRON WATER ABSORBING FILTER ELEMENT
Princess Auto Limited
10.7" Long 25 Micron Water Absorbing Filter Element
8155343
Description
10.7" Long 25 Micron Water Absorbing Filter Element
Princess Auto Limited
Done
Description
10.7" Long 25 Micron Water Absorbing Filter Element
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10.7" Long 25 Micron Water Absorbing Filter Element
8155343
10.7" Long 25 Micron Water Absorbing Filter Element
8155343
10.7" Long 25 Micron Water Absorbing Filter Element
10.7" Long 25 Micron Water Absorbing Filter Element
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filter Elements
Product Number
8155343
Product Name
10.7" Long 25 Micron Water Absorbing Filter Element
Filtration Product
HydraulicFluid
Unlock Full Specs
to access all available technical data
Similar Products
Harbory Filtration
String Wound Filter Cartridge (HSWC)
Specs
Type
Cartridge
Application / Industry
Food or Beverage Processing; Electronics, Coating, Chemicals, Coating/Paints, Inks
Filtration Product
Chemical
View Details
Keystone Electronics Corp.
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone
8460
Specs
Filter Medium Material
PU (Polyurethane) Foam
View Details
RS Components, Ltd.
Replacement Hydraulic Filter Elements
296435
Specs
Filtration Product
HydraulicFluid
Filtration Grade
10.00 µm (0.3937 mils)
Maximum Pressure
174 psi (122 m H2O)
View Details
Shenzhen Milvent Technology Co., Limited
Waterproof and breathable aluminum foil for chemcial bottle
Specs
Application / Industry
Chemical Bottle
Filtration Product
Chemical
Filter Medium Material
Metal Fiber
View Details