Princess Auto Limited 10" "T" Hinge 8116758

Description
10" "T" Hinge
Description
10" "T" Hinge

Suppliers

Company
Product
Description
Supplier Links
10" "T" Hinge - 8116758 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10" "T" Hinge
8116758
10" "T" Hinge 8116758
10" "T" Hinge

10" "T" Hinge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hinges (industrial)
Product Number 8116758
Product Name 10" "T" Hinge
Unlock Full Specs
to access all available technical data

Similar Products

LIFT OFF HINGE - KN-75L/SS - KN-75L/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHI - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details