Princess Auto Limited 18" Industrial Bungee Strap 8078388

Description
18" Industrial Bungee Strap
Description
18" Industrial Bungee Strap

Suppliers

Company
Product
Description
Supplier Links
18" Industrial Bungee Strap - 8078388 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18" Industrial Bungee Strap
8078388
18" Industrial Bungee Strap 8078388
18" Industrial Bungee Strap

18" Industrial Bungee Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8078388
Product Name 18" Industrial Bungee Strap
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL500 Length 6 - 701300602200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details
Fixing Straps - 377322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
15
Specs
Length 15 inch (381 mm)
Type Bungee Cord
Strap Material Rubber
View Details
2” x 15’ Ratchet Tie Down - 2x15RTDFH - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 180 inch (4572 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details