Princess Auto Limited 3 in. Precision Bearing Rigid Caster 8074213

Description
3 in. Precision Bearing Rigid Caster
Description
3 in. Precision Bearing Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
3 in. Precision Bearing Rigid Caster - 8074213 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3 in. Precision Bearing Rigid Caster
8074213
3 in. Precision Bearing Rigid Caster 8074213
3 in. Precision Bearing Rigid Caster

3 in. Precision Bearing Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8074213
Product Name 3 in. Precision Bearing Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Plastic; Solid Poly
Maximum Load 225 lbs (102 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details