Princess Auto Limited 5" Thermoplastic Rubber Swivel Caster 8039885

Description
5" Thermoplastic Rubber Swivel Caster
Description
5" Thermoplastic Rubber Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
5" Thermoplastic Rubber Swivel Caster - 8039885 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Thermoplastic Rubber Swivel Caster
8039885
5" Thermoplastic Rubber Swivel Caster 8039885
5" Thermoplastic Rubber Swivel Caster

5" Thermoplastic Rubber Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8039885
Product Name 5" Thermoplastic Rubber Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Solid Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2962922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 375 lbs (170 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
DUAL BRAKE CASTER WITH BRAKE (THREADED BOLT TYPE) - MX-125N16S - MX-125N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details