Princess Auto Limited 4" General Duty Swivel Caster 8037215

Description
4" General Duty Swivel Caster
Description
4" General Duty Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
4" General Duty Swivel Caster - 8037215 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" General Duty Swivel Caster
8037215
4" General Duty Swivel Caster 8037215
4" General Duty Swivel Caster

4" General Duty Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8037215
Product Name 4" General Duty Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Solid Rubber
Maximum Load 115 lbs (52.15 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details