Princess Auto Limited 3" Medium Duty Rigid Caster 8037162

Description
3" Medium Duty Rigid Caster
Description
3" Medium Duty Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
3" Medium Duty Rigid Caster - 8037162 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3" Medium Duty Rigid Caster
8037162
3" Medium Duty Rigid Caster 8037162
3" Medium Duty Rigid Caster

3" Medium Duty Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8037162
Product Name 3" Medium Duty Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Solid Rubber
Maximum Load 210 lbs (95.24 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details