Princess Auto Limited 6" Tri-Dolly 8026520

Description
6" Tri-Dolly
Description
6" Tri-Dolly

Suppliers

Company
Product
Description
Supplier Links
6" Tri-Dolly - 8026520 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6" Tri-Dolly
8026520
6" Tri-Dolly 8026520
6" Tri-Dolly

6" Tri-Dolly

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Roller Dollies
Product Number 8026520
Product Name 6" Tri-Dolly
Load Capacity 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
OT/NT/T  Hilman Rollers - .75-OT - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 1500 lbs (680 kg)
Length 6.5 inch (165 mm)
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details