Delamo Manufacturing, Inc. Auto Dolly 9805

Description
The Dynamo Auto Dolly is a perfect alternative to a janitors cart with wringer bucket and provides added function and versatility. No need to lift heavy buckets, just dock and go. This unique trolley dolly is also a docking station for the Delamo wringer buckets. Designed with a large footprint and seven 3" caster wheels for stability and a base platform for stick tools when used with the Dynamo utility can, also fits most utility cans. In addition, it features a foot pedal lock to engage and release the Delamo wringer bucket. Shown Auto Dolly (#8805), Dynamo Trash Can (#8810), Lobby Dust Pan with Wheels (#8378), Lobby Broom (#8363), 32-Quart Side Press Industrial Combo Wringer Bucket (#8013) and Springer Mop (#8572).Auto Dolly Docking Station:The Dynamo Auto Dolly locks the wringer bucket onto the utility can dolly at floor level. No heavy lifting required. Easy to release, simply step on the foot pedal button on right or left and it is undocked, ready to roll. Open Video (in a new window)
Description
The Dynamo Auto Dolly is a perfect alternative to a janitors cart with wringer bucket and provides added function and versatility. No need to lift heavy buckets, just dock and go. This unique trolley dolly is also a docking station for the Delamo wringer buckets. Designed with a large footprint and seven 3" caster wheels for stability and a base platform for stick tools when used with the Dynamo utility can, also fits most utility cans. In addition, it features a foot pedal lock to engage and release the Delamo wringer bucket. Shown Auto Dolly (#8805), Dynamo Trash Can (#8810), Lobby Dust Pan with Wheels (#8378), Lobby Broom (#8363), 32-Quart Side Press Industrial Combo Wringer Bucket (#8013) and Springer Mop (#8572).Auto Dolly Docking Station:The Dynamo Auto Dolly locks the wringer bucket onto the utility can dolly at floor level. No heavy lifting required. Easy to release, simply step on the foot pedal button on right or left and it is undocked, ready to roll. Open Video (in a new window)

Suppliers

Company
Product
Description
Supplier Links
Auto Dolly - 9805 - Delamo Manufacturing, Inc.
Montebello, CA, USA
Auto Dolly
9805
Auto Dolly 9805
The Dynamo Auto Dolly is a perfect alternative to a janitors cart with wringer bucket and provides added function and versatility. No need to lift heavy buckets, just dock and go. This unique trolley dolly is also a docking station for the Delamo wringer buckets. Designed with a large footprint and seven 3" caster wheels for stability and a base platform for stick tools when used with the Dynamo utility can, also fits most utility cans. In addition, it features a foot pedal lock to engage and release the Delamo wringer bucket. Shown Auto Dolly (#8805), Dynamo Trash Can (#8810), Lobby Dust Pan with Wheels (#8378), Lobby Broom (#8363), 32-Quart Side Press Industrial Combo Wringer Bucket (#8013) and Springer Mop (#8572).Auto Dolly Docking Station:The Dynamo Auto Dolly locks the wringer bucket onto the utility can dolly at floor level. No heavy lifting required. Easy to release, simply step on the foot pedal button on right or left and it is undocked, ready to roll. Open Video (in a new window)

The Dynamo Auto Dolly is a perfect alternative to a janitors cart with wringer bucket and provides added function and versatility. No need to lift heavy buckets, just dock and go. This unique trolley dolly is also a docking station for the Delamo wringer buckets. Designed with a large footprint and seven 3" caster wheels for stability and a base platform for stick tools when used with the Dynamo utility can, also fits most utility cans. In addition, it features a foot pedal lock to engage and release the Delamo wringer bucket. Shown Auto Dolly (#8805), Dynamo Trash Can (#8810), Lobby Dust Pan with Wheels (#8378), Lobby Broom (#8363), 32-Quart Side Press Industrial Combo Wringer Bucket (#8013) and Springer Mop (#8572).Auto Dolly Docking Station:The Dynamo Auto Dolly locks the wringer bucket onto the utility can dolly at floor level. No heavy lifting required. Easy to release, simply step on the foot pedal button on right or left and it is undocked, ready to roll. Open Video (in a new window)

Supplier's Site

Technical Specifications

  Delamo Manufacturing, Inc.
Product Category Roller Dollies
Product Number 9805
Product Name Auto Dolly
Type Drum Dollie
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Dolly, 12 Pick Rack Dolly - APRDMOBILE - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 38.5 inch (978 mm)
Width 31.2 inch (792 mm)
View Details
Polymer Logistics
Specs
Length 28.9 inch (734 mm)
Width 21.6 inch (549 mm)
Height 7.5 inch (190 mm)
View Details
Pail Glider Utility 5-Gallon Caddy/Lid - 8097 - Delamo Manufacturing, Inc.
Specs
Type Drum Dollie
View Details