Princess Auto Limited 4" Thermoplastic Rubber Rigid Caster 8005921

Description
4" Thermoplastic Rubber Rigid Caster
Description
4" Thermoplastic Rubber Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
4" Thermoplastic Rubber Rigid Caster - 8005921 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Thermoplastic Rubber Rigid Caster
8005921
4" Thermoplastic Rubber Rigid Caster 8005921
4" Thermoplastic Rubber Rigid Caster

4" Thermoplastic Rubber Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8005921
Product Name 4" Thermoplastic Rubber Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Solid Rubber
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details