4" Thermoplastic Rubber Swivel Caster with Brake
| Princess Auto Limited | |
|---|---|
| Product Category | Casters |
| Product Number | 8005917 |
| Product Name | 4" Thermoplastic Rubber Swivel Caster with Brake |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Solid Rubber |
| Maximum Load | 250 lbs (113 kg) |
| Wheel Diameter | 4 inch (102 mm) |