Princess Auto Limited 5" Dyna-tred Swivel Caster 8005895

Description
5" Dyna-tred Swivel Caster
Description
5" Dyna-tred Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
5" Dyna-tred Swivel Caster - 8005895 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Dyna-tred Swivel Caster
8005895
5" Dyna-tred Swivel Caster 8005895
5" Dyna-tred Swivel Caster

5" Dyna-tred Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8005895
Product Name 5" Dyna-tred Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Solid Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
CASTER WITH BRAKE - FA-45-PS - FA-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details