Princess Auto Limited 5" Dyna-tred Rigid Caster 8005889

Description
5" Dyna-tred Rigid Caster
Description
5" Dyna-tred Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
5" Dyna-tred Rigid Caster - 8005889 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Dyna-tred Rigid Caster
8005889
5" Dyna-tred Rigid Caster 8005889
5" Dyna-tred Rigid Caster

5" Dyna-tred Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8005889
Product Name 5" Dyna-tred Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Solid Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details