8001859 -- 1/2" X 120" THREADED ROD
Princess Auto Limited
1/2" x 120" Threaded Rod
8001859
Description
1/2" x 120" Threaded Rod
Description
1/2" x 120" Threaded Rod
Technical Specifications
|
Product Category
|
Threaded Rod |
|
Product Number
|
8001859 |
|
Product Name
|
1/2" x 120" Threaded Rod |
|
Length
|
120 inch (3048 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
Fastener Standards
ASTM A193 Grade B7
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Aluminum
Design Units
English
Inch
1/2"
View Details
Length
5.71 inch (145 mm)
Material
Stainless Steel; Austenitic
Fastener Standards
DIN; DIN 976
View Details
Length
1.62 to 15 inch (41.27 to 381 mm)
Material
Brass
Finish
Nickel Plated
View Details