8001852 -- 1/4" X 36" THREADED ROD
Princess Auto Limited
1/4" x 36" Threaded Rod
8001852
Description
1/4" x 36" Threaded Rod
Description
1/4" x 36" Threaded Rod
Technical Specifications
|
Product Category
|
Threaded Rod |
|
Product Number
|
8001852 |
|
Product Name
|
1/4" x 36" Threaded Rod |
|
Length
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
5.91 inch (150 mm)
Material
Stainless Steel; Austenitic
Fastener Standards
DIN; DIN 976
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Brass
Design Units
English
Inch
5/16"
View Details
Length
2.36 inch (60 mm)
Material
Stainless Steel
Design Units
Metric
View Details
National Bolt & Nut Corporation
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards
ASME/ANSI; DIN; ISO; UTS
View Details