Princess Auto Limited 2" General Duty Swivel Caster 8001840

Description
2" General Duty Swivel Caster
Description
2" General Duty Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
2" General Duty Swivel Caster - 8001840 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2" General Duty Swivel Caster
8001840
2" General Duty Swivel Caster 8001840
2" General Duty Swivel Caster

2" General Duty Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8001840
Product Name 2" General Duty Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Solid Rubber
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 149238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details