Princess Auto Limited 1/2 HP Shallow Well Jet Pump With Motor 5770077

Description
1/2 HP Shallow Well Jet Pump With Motor
Description
1/2 HP Shallow Well Jet Pump With Motor

Suppliers

Company
Product
Description
Supplier Links
1/2 HP Shallow Well Jet Pump With Motor - 5770077 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 HP Shallow Well Jet Pump With Motor
5770077
1/2 HP Shallow Well Jet Pump With Motor 5770077
1/2 HP Shallow Well Jet Pump With Motor

1/2 HP Shallow Well Jet Pump With Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 5770077
Product Name 1/2 HP Shallow Well Jet Pump With Motor
Pump Type Jet Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T20 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 200.000 GPM (0.00 to 757.58 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details