Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HEATERS
PRINCESS AUTO LIMITED
4240006 -- 36,000 BTU 12V AUXILIARY HEATER
Princess Auto Limited
36,000 BTU 12V Auxiliary Heater
4240006
Description
36,000 BTU 12V Auxiliary Heater
Princess Auto Limited
Done
Description
36,000 BTU 12V Auxiliary Heater
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
36,000 BTU 12V Auxiliary Heater
4240006
36,000 BTU 12V Auxiliary Heater
4240006
36,000 BTU 12V Auxiliary Heater
36,000 BTU 12V Auxiliary Heater
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Heaters
Product Number
4240006
Product Name
36,000 BTU 12V Auxiliary Heater
AC Voltage Required
12 volts
Unlock Full Specs
to access all available technical data
Similar Products
Innovative Sensor Technology IST USA Division
Micro heater for up to 850 °C based on Zirconia
HST.P05R0.0505.38Z.10W.015
View Details
Sensata Technologies
8HT and 9HT Series Crankcase Heaters
Specs
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source
Electric
AC Voltage Required
240 to 600 volts
View Details
Heatron, Inc.
Constant Flow Heated Hose Elements
Specs
Heater Type
Flexible Heater; Specialty Industrial Heaters; Hose Heating
Fuel / Energy Source
Electric
Maximum Operating Temperature
? to 302 F (? to 150 C)
View Details
Backer-Springfield
Single Ended Heaters
Specs
Heater Type
Tubular Heaters
Fuel / Energy Source
Electric
View Details