Princess Auto Limited 1" Pillow Block with Bearing 3870052

Description
1" Pillow Block with Bearing
Description
1" Pillow Block with Bearing

Suppliers

Company
Product
Description
Supplier Links
1" Pillow Block with Bearing - 3870052 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1" Pillow Block with Bearing
3870052
1" Pillow Block with Bearing 3870052
1" Pillow Block with Bearing

1" Pillow Block with Bearing

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pillow Block Bearings
Product Number 3870052
Product Name 1" Pillow Block with Bearing
Shaft Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB8OPN - TSPB-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 230 lbs (104 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details