Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROD END BEARINGS
PRINCESS AUTO LIMITED
3870020 -- 1/4" - 28 NF ROD END WITH BEARING
Princess Auto Limited
1/4" - 28 NF Rod End with Bearing
3870020
Description
1/4" - 28 NF Rod End with Bearing
Princess Auto Limited
Done
Description
1/4" - 28 NF Rod End with Bearing
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4" - 28 NF Rod End with Bearing
3870020
1/4" - 28 NF Rod End with Bearing
3870020
1/4" - 28 NF Rod End with Bearing
1/4" - 28 NF Rod End with Bearing
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Rod End Bearings
Product Number
3870020
Product Name
1/4" - 28 NF Rod End with Bearing
Major Diameter
0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Rod Ends
35303
Specs
Design Units
Inch
Thread Details
3/8-16
View Details
Festo Corporation
Rod eye
SGS-M16
Specs
Features
Corrosion Resistant
Design Units
Metric
Configuration
Metal Ball with Metal Liner
View Details
Imao-Fixtureworks
Rod End
REJ
Specs
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Male Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
S62GMRM1014L
Specs
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.18 inch (30 mm)
View Details