Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER CHAIN
PRINCESS AUTO LIMITED
3842135 -- #60H SINGLE STRAND ROLLER CHAIN
Princess Auto Limited
#60H Single Strand Roller Chain
3842135
Description
#60H Single Strand Roller Chain
Princess Auto Limited
Done
Description
#60H Single Strand Roller Chain
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
#60H Single Strand Roller Chain
3842135
#60H Single Strand Roller Chain
3842135
#60H Single Strand Roller Chain
#60H Single Strand Roller Chain
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Roller Chain
Product Number
3842135
Product Name
#60H Single Strand Roller Chain
ANSI Pitch
60 (3/4")
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Roller Chains
665302
Specs
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.25" Pitch, brass ladder chain
A 6B 8-25
Specs
Material
Brass
Chain Pitch
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Multile Plate Bearing Pin Chain
Specs
Chain Pitch
1.18 to 4.33 inch (30 to 110 mm)
Tensile Strength
4496 to 281000 lbs (2039 to 127438 kg)
View Details
Renold Plc.
Roller Chain - no lubrication required
Renold Syno
Specs
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength
? to 62944 lbs (? to 28546 kg)
View Details