Princess Auto Limited 6 in. Bastard Cut Mill File 2920906

Description
6 in. Bastard Cut Mill File
Description
6 in. Bastard Cut Mill File

Suppliers

Company
Product
Description
Supplier Links
6 in. Bastard Cut Mill File - 2920906 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6 in. Bastard Cut Mill File
2920906
6 in. Bastard Cut Mill File 2920906
6 in. Bastard Cut Mill File

6 in. Bastard Cut Mill File

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Metal Files, Rasps, and Rifflers
Product Number 2920906
Product Name 6 in. Bastard Cut Mill File
Shape / Type Flat; Mill
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Cut Style / Teeth Type Second cut
Length 7.87 inch (200 mm)
View Details
12025 - Engineers file, round - 72120100 - Stahlwille North America
Specs
Shape / Type Round
Length 8.27 inch (210 mm)
View Details
Mascot Needle Files -  - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Needle; Equaling
Cut Style / Teeth Type Single Cut
Pattern & Cut American - Smooth Cut
View Details