Princess Auto Limited 3" Threaded Stem Swivel Caster 2041184

Description
3" Threaded Stem Swivel Caster
Description
3" Threaded Stem Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
3" Threaded Stem Swivel Caster - 2041184 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3" Threaded Stem Swivel Caster
2041184
3" Threaded Stem Swivel Caster 2041184
3" Threaded Stem Swivel Caster

3" Threaded Stem Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 2041184
Product Name 3" Threaded Stem Swivel Caster
Caster Type Swivel Plate Caster; Stem Caster
Wheel Type Solid Rubber
Maximum Load 110 lbs (49.89 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 1845859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details