Princess Auto Limited 3" Sintered Iron Rigid Caster 2040157

Description
3" Sintered Iron Rigid Caster
Description
3" Sintered Iron Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
3" Sintered Iron Rigid Caster - 2040157 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3" Sintered Iron Rigid Caster
2040157
3" Sintered Iron Rigid Caster 2040157
3" Sintered Iron Rigid Caster

3" Sintered Iron Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 2040157
Product Name 3" Sintered Iron Rigid Caster
Caster Type Rigid Plate Caster
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details