Princess Auto Limited 10" Pneumatic Rigid Caster 2040114

Description
10" Pneumatic Rigid Caster
Description
10" Pneumatic Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
10" Pneumatic Rigid Caster - 2040114 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10" Pneumatic Rigid Caster
2040114
10" Pneumatic Rigid Caster 2040114
10" Pneumatic Rigid Caster

10" Pneumatic Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 2040114
Product Name 10" Pneumatic Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2535930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details